Manufacturer: Panasonic
Win Source Part Number: 870924-ERB-RE2R50V
Series: ERB-RE
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: P15119DKR, P15119TR, ERBRE2R50V, P15119CT
2.5A 32VDC PTC Resettable Fuse, 0603 SM Product overview: ERB-RE2R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RE2R50V can be used for catalog matching and distributor lookup.
FUSE, 2.5A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes
FUSE BOARD MOUNT 2.5A 32VDC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 870924-ERB-RE2R50V | 139-ERB-RE2R50V | 55T2459 | ERB-RE2R50V |
| Product Name | Fuses - ERB-RE2R50V | 2.5A Circuit Protection Fuse | Fuse, 2.5A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic | Circuit Protection - Fuses |
| Mounting | Surface Mount | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Fuse Material | Alumina | |||
| Approvals / Standards | RoHS | RoHS |