Panasonic Fuse, 1.5A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic ERB-RE1R50V

Description
FUSE, 1.5A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes
Datasheet
Description
FUSE, 1.5A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 1.5A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic - 55T2457 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.5A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic
55T2457
Fuse, 1.5A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic 55T2457
FUSE, 1.5A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes

FUSE, 1.5A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses ERB-RE1R50V
FUSE BOARD MOUNT 1.5A 32VDC 0603

FUSE BOARD MOUNT 1.5A 32VDC 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 55T2457 ERB-RE1R50V
Product Name Fuse, 1.5A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers