Panasonic Circuit Protection - Fuses ERB-RE1R00V

Description
FUSE BOARD MOUNT 1A 32VDC 0603
Datasheet
Description
FUSE BOARD MOUNT 1A 32VDC 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses ERB-RE1R00V
FUSE BOARD MOUNT 1A 32VDC 0603

FUSE BOARD MOUNT 1A 32VDC 0603

Supplier's Site
Fuse, 1A, 32Vdc, Fast Acting, 0603; Fuse Current Panasonic - 97W8120 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Fast Acting, 0603; Fuse Current Panasonic
97W8120
Fuse, 1A, 32Vdc, Fast Acting, 0603; Fuse Current Panasonic 97W8120
FUSE, 1A, 32VDC, FAST ACTING, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 1A, 32VDC, FAST ACTING, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic - 55T2455 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic
55T2455
Fuse, 1A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic 55T2455
FUSE, 1A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes

FUSE, 1A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number ERB-RE1R00V 97W8120
Product Name Circuit Protection - Fuses Fuse, 1A, 32Vdc, Fast Acting, 0603; Fuse Current Panasonic
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Mutual inductance protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 3.64E6 volts
Rated Current 5 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Specs
Mounting Panel Mount
View Details