Panasonic 5A Circuit Protection Fuse ERB-RD5R00X

Description
FUSE BOARD MOUNT 5A 32VDC 0402 Product overview: ERB-RD5R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD5R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 5A 32VDC 0402 Product overview: ERB-RD5R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD5R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
139-ERB-RD5R00X
5A Circuit Protection Fuse 139-ERB-RD5R00X
FUSE BOARD MOUNT 5A 32VDC 0402 Product overview: ERB-RD5R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD5R00X can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 5A 32VDC 0402 Product overview: ERB-RD5R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD5R00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ERB-RD5R00X - 870922-ERB-RD5R00X - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-RD5R00X
870922-ERB-RD5R00X
Fuses - ERB-RD5R00X 870922-ERB-RD5R00X
Manufacturer: Panasonic Win Source Part Number: 870922-ERB-RD5R00X Series: ERB-RD Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: P121391TR, P121391CT, ERBRD5R00X, P121391DKR

Manufacturer: Panasonic
Win Source Part Number: 870922-ERB-RD5R00X
Series: ERB-RD
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: P121391TR, P121391CT, ERBRD5R00X, P121391DKR

Buy Now Datasheet
Circuit Protection - Fuses ERB-RD5R00X
FUSE BOARD MOUNT 5A 32VDC 0402

FUSE BOARD MOUNT 5A 32VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-ERB-RD5R00X 870922-ERB-RD5R00X ERB-RD5R00X
Product Name 5A Circuit Protection Fuse Fuses - ERB-RD5R00X Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF4435 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 650 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers