Panasonic 4A Circuit Protection Fuse ERB-RD4R00X

Description
FUSE BOARD MOUNT 4A 32VDC 0402 Product overview: ERB-RD4R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD4R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 4A 32VDC 0402 Product overview: ERB-RD4R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD4R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Circuit Protection Fuse
139-ERB-RD4R00X
4A Circuit Protection Fuse 139-ERB-RD4R00X
FUSE BOARD MOUNT 4A 32VDC 0402 Product overview: ERB-RD4R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD4R00X can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4A 32VDC 0402 Product overview: ERB-RD4R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD4R00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ERB-RD4R00X - 870921-ERB-RD4R00X - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-RD4R00X
870921-ERB-RD4R00X
Fuses - ERB-RD4R00X 870921-ERB-RD4R00X
Manufacturer: Panasonic Win Source Part Number: 870921-ERB-RD4R00X Series: ERB-RD Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: P121390CT, P121390TR, P121390DKR, ERBRD4R00X

Manufacturer: Panasonic
Win Source Part Number: 870921-ERB-RD4R00X
Series: ERB-RD
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: P121390CT, P121390TR, P121390DKR, ERBRD4R00X

Buy Now Datasheet
Circuit Protection - Fuses ERB-RD4R00X
FUSE BOARD MOUNT 4A 32VDC 0402

FUSE BOARD MOUNT 4A 32VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-ERB-RD4R00X 870921-ERB-RD4R00X ERB-RD4R00X
Product Name 4A Circuit Protection Fuse Fuses - ERB-RD4R00X Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers