Panasonic Circuit Protection - Fuses ERB-RD1R25X

Description
FUSE BOARD MNT 1.25A 32VDC 0402
Datasheet
Description
FUSE BOARD MNT 1.25A 32VDC 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses ERB-RD1R25X
FUSE BOARD MNT 1.25A 32VDC 0402

FUSE BOARD MNT 1.25A 32VDC 0402

Supplier's Site
Fuse, 1.25A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic - 55T2448 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
55T2448
Fuse, 1.25A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic 55T2448
FUSE, 1.25A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

FUSE, 1.25A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number ERB-RD1R25X 55T2448
Product Name Circuit Protection - Fuses Fuse, 1.25A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers