Panasonic 1A Circuit Protection Fuse ERB-RD1R00X

Description
PTC Resettable Fuse 1A 32VDC 0402 SM Product overview: ERB-RD1R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD1R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1A 32VDC 0402 SM Product overview: ERB-RD1R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD1R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-ERB-RD1R00X
1A Circuit Protection Fuse 139-ERB-RD1R00X
PTC Resettable Fuse 1A 32VDC 0402 SM Product overview: ERB-RD1R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD1R00X can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1A 32VDC 0402 SM Product overview: ERB-RD1R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD1R00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ERB-RD1R00X - 870919-ERB-RD1R00X - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-RD1R00X
870919-ERB-RD1R00X
Fuses - ERB-RD1R00X 870919-ERB-RD1R00X
Manufacturer: Panasonic Win Source Part Number: 870919-ERB-RD1R00X Series: ERB-RD Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: P15131TR, ERBRD1R00X, P15131CT, P15131DKR

Manufacturer: Panasonic
Win Source Part Number: 870919-ERB-RD1R00X
Series: ERB-RD
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: P15131TR, ERBRD1R00X, P15131CT, P15131DKR

Buy Now Datasheet
Fuse, 1A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic - 55T2447 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
55T2447
Fuse, 1A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic 55T2447
FUSE, 1A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

FUSE, 1A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic - 97W8117 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic
97W8117
Fuse, 1A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic 97W8117
FUSE, 1A, 32VDC, FAST ACTING, 0402; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 1A, 32VDC, FAST ACTING, 0402; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses ERB-RD1R00X
FUSE BOARD MOUNT 1A 32VDC 0402

FUSE BOARD MOUNT 1A 32VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-ERB-RD1R00X 870919-ERB-RD1R00X 55T2447 ERB-RD1R00X
Product Name 1A Circuit Protection Fuse Fuses - ERB-RD1R00X Fuse, 1A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic Circuit Protection - Fuses
Fuse Material Alumina
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATJ/ATK -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details