The Resistor, part number 85Y5886, is a high reliability metal film chip resistor from the ERA8A series, featuring a resistance value of 91 kΩ and a tolerance of ±0.05%. It is housed in a 1206 case style and has a power rating of 250 mW. The resistor is designed to operate within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 and RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The resistor is packaged for easy handling, with options for punched carrier taping. Its construction includes an alumina substrate and a protective coating, ensuring durability and stability under high temperature and humidity conditions.
RES, 91K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:91kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5886 |
| Product Name | Res, 91K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 91000 ohms |
| Tolerance | 0.0500 +/- % |