Panasonic Res, 82K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW823V

Description
RES, 82K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5884
Res, 82K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5884
RES, 82K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 82K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5884
Product Name Res, 82K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 82000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers