Panasonic Res, 8K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW822V

Description
RES, 8K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5883
Res, 8K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5883
RES, 8K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 8K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5883
Product Name Res, 8K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 8200 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers