Panasonic Res, 7K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW752V

Description
RES, 7K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5881
Res, 7K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5881
RES, 7K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 7K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5881
Product Name Res, 7K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 7500 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers