Panasonic Res, 6K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW622V

Description
RES, 6K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5877
Res, 6K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5877
RES, 6K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 6K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5877
Product Name Res, 6K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 6200 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details