Panasonic Res, 5K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW512V

Description
RES, 5K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5873
Res, 5K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5873
RES, 5K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 5K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5873
Product Name Res, 5K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 5100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details