Panasonic Resistor ERA8ARW472V

Description
RESISTOR, 4K7, 0.05%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:4.7KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE: 0.05%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESISTOR, 4K7, 0.05%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:4.7KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE: 0.05%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 136936193 - Radwell International
Willingboro, NJ, United States
Resistor
136936193
Resistor 136936193
RESISTOR, 4K7, 0.05%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:4.7KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE: 0.05%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 4K7, 0.05%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:4.7KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE: 0.05%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 4K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5871
Res, 4K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5871
RES, 4K7, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 4K7, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 136936193 85Y5871
Product Name Resistor Res, 4K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details