Panasonic Res, 3K9, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW392V

Description
RES, 3K9, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5867
Res, 3K9, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5867
RES, 3K9, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 3K9, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5867
Product Name Res, 3K9, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 3900 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers