Panasonic Res, 36K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW363V

Description
RES, 36K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:36kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:36kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5866
Res, 36K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5866
RES, 36K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:36kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 36K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:36kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5866
Product Name Res, 36K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 36000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details