Panasonic Res, 2K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW272V

Description
RES, 2K7, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5859
Res, 2K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5859
RES, 2K7, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 2K7, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5859
Product Name Res, 2K7, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 2700 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details