Panasonic Res, 2K4, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW242V

Description
RES, 2K4, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5857
Res, 2K4, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5857
RES, 2K4, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 2K4, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5857
Product Name Res, 2K4, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 2400 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details