Panasonic Res, 1K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW152V

Description
RES, 1K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5847
Res, 1K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5847
RES, 1K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 1K5, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5847
Product Name Res, 1K5, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1500 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details