Panasonic Res, 1K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW122V

Description
RES, 1K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5843
Res, 1K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5843
RES, 1K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 1K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5843
Product Name Res, 1K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1200 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details