Panasonic Res, 1K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW112V

Description
RES, 1K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5841
Res, 1K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5841
RES, 1K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 1K1, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5841
Product Name Res, 1K1, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details