Panasonic Res, 9K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB912V

Description
RES, 9K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5836
Res, 9K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5836
RES, 9K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 9K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5836
Product Name Res, 9K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 9100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers