The Panasonic ERA8A series metal film resistor, part number 85Y5832, features a resistance value of 7.5 kΩ with a tolerance of ±0.1%. It is designed in a 1206 case style and has a power rating of 250 mW. This resistor is suitable for applications requiring high reliability, as it is stable under high temperature and humidity conditions. The component complies with AEC-Q200 standards and is RoHS compliant, making it suitable for automotive and other environmentally sensitive applications. The resistor operates within a temperature range of -55°C to +155°C and has a maximum voltage rating of 150V. Its low temperature coefficient of resistance (TCR) of ±100 ppm/°C ensures high accuracy in performance.
RES, 7K5, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5832 |
| Product Name | Res, 7K5, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 7500 ohms |
| Tolerance | 0.1000 +/- % |