Panasonic Res, 6K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB682V

Description
RES, 6K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5830
Res, 6K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5830
RES, 6K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 6K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5830
Product Name Res, 6K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 6800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details