Panasonic Res, 6K2, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB622V

Description
RES, 6K2, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5828
Res, 6K2, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5828
RES, 6K2, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 6K2, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5828
Product Name Res, 6K2, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 6200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details