Panasonic Res, 5K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB512V

Description
RES, 5K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5824
Res, 5K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5824
RES, 5K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 5K1, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5824
Product Name Res, 5K1, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 5100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers