Panasonic Res, 3K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB362V

Description
RES, 3K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5816
Res, 3K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5816
RES, 3K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5816
Product Name Res, 3K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 3600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details