Panasonic Automotive SMD 0.25W 4W Resistor ERA8ARB273V

Description
Res Thin Film 1206 27K Ohm 0.1% 0.25W(1/4W) ±10ppm/C Pad SMD Automotive T/R Product overview: ERA8ARB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8ARB273V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1206 27K Ohm 0.1% 0.25W(1/4W) ±10ppm/C Pad SMD Automotive T/R Product overview: ERA8ARB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8ARB273V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.25W 4W Resistor - 52-ERA8ARB273V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-ERA8ARB273V
Automotive SMD 0.25W 4W Resistor 52-ERA8ARB273V
Res Thin Film 1206 27K Ohm 0.1% 0.25W(1/4W) ±10ppm/C Pad SMD Automotive T/R Product overview: ERA8ARB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8ARB273V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 27K Ohm 0.1% 0.25W(1/4W) ±10ppm/C Pad SMD Automotive T/R Product overview: ERA8ARB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8ARB273V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA8ARB273V - 1057596-ERA8ARB273V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8ARB273V
1057596-ERA8ARB273V
Chip Resistor - Surface Mount - ERA8ARB273V 1057596-ERA8ARB273V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057596-ERA8ARB273V Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 150 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 27 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): ERA8AEB273V; RT1206BRD0727KL; ERA8AEB2742V; ERA8AEB2492V; 8-1879262-5; 1879263-4ERA-8ARB273 V; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057596-ERA8ARB273V
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Termination: Solder
Voltage Rating: 150 V
Length: 3.2004 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 27 kΩ
Power Rating: 250 mW
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): ERA8AEB273V; RT1206BRD0727KL; ERA8AEB2742V; ERA8AEB2492V; 8-1879262-5; 1879263-4ERA-8ARB273V;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Res, 27K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5811
Res, 27K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5811
RES, 27K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 27K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA8ARB273V 1057596-ERA8ARB273V 85Y5811
Product Name Automotive SMD 0.25W 4W Resistor Chip Resistor - Surface Mount - ERA8ARB273V Res, 27K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details