Panasonic Res, 24K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB243V

Description
RES, 24K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5809
Res, 24K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5809
RES, 24K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5809
Product Name Res, 24K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 24000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details