Panasonic Res, 2K4, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB242V

Description
RES, 2K4, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5808
Res, 2K4, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5808
RES, 2K4, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K4, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5808
Product Name Res, 2K4, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 2400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details