Panasonic Resistor ERA8ARB183V

Description
RESISTOR, 18K, 0.1%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:18KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE:± 0.1%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESISTOR, 18K, 0.1%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:18KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE:± 0.1%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 87508202 - Radwell International
Willingboro, NJ, United States
Resistor
87508202
Resistor 87508202
RESISTOR, 18K, 0.1%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:18KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE:± 0.1%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 18K, 0.1%, 1206, METAL FILM, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTANCE:18KOHM, PRODUCT RANGE:ERA8A SERIES, VOLTAGE RATING:150V, RESISTOR ELEMENT MATERIAL:THIN FILM, POWER RATING:250MW, RESISTANCE TOLERANCE:± 0.1%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 18K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5803
Res, 18K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5803
RES, 18K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 18K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 87508202 85Y5803
Product Name Resistor Res, 18K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details