Panasonic Res, 1K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB162V

Description
RES, 1K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5800
Res, 1K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5800
RES, 1K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K6, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5800
Product Name Res, 1K6, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details