Panasonic Surface Mount Resistors ERA8ARB153V

Description
Panasonic ERA8ARB153V
Request a Quote Datasheet
Description
Panasonic ERA8ARB153V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8084205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084205P
Surface Mount Resistors 8084205P
Panasonic ERA8ARB153V

Panasonic ERA8ARB153V

Supplier's Site
Surface Mount Resistors - 8084205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084205
Surface Mount Resistors 8084205
Panasonic ERA8ARB153V

Panasonic ERA8ARB153V

Supplier's Site
Surface Mount Resistors - 1690867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690867
Surface Mount Resistors 1690867
Panasonic ERA8ARB153V

Panasonic ERA8ARB153V

Supplier's Site
Res, 15K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5799
Res, 15K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5799
RES, 15K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 15K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8084205P 8084205 85Y5799
Product Name Surface Mount Resistors Surface Mount Resistors Res, 15K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details