Panasonic Res, 1K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB132V

Description
RES, 1K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5796
Res, 1K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5796
RES, 1K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5796
Product Name Res, 1K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details