Panasonic Res, 10K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB103V

Description
RES, 10K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5790
Res, 10K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5790
RES, 10K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5790
Product Name Res, 10K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details