Panasonic Surface Mount Resistors ERA8ARB102V

Description
Panasonic ERA8ARB102V
Request a Quote
Description
Panasonic ERA8ARB102V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERA8A series resistor, part number 12AC0771, is a metal film chip resistor with a resistance value of 1 kΩ and a tolerance of ±0.1%. It is designed in a 1206 case style and has a power rating of 250 mW. The resistor operates within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 standards, indicating high reliability and performance. It features a low temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The product is RoHS compliant, making it suitable for environmentally conscious applications. This resistor is ideal for precision applications requiring high accuracy and stability.

Datasheet Summary
Powered by GS/AI

The Panasonic ERA8A series resistor, part number 12AC0771, is a metal film chip resistor with a resistance value of 1 kΩ and a tolerance of ±0.1%. It is designed in a 1206 case style and has a power rating of 250 mW. The resistor operates within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 standards, indicating high reliability and performance. It features a low temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The product is RoHS compliant, making it suitable for environmentally conscious applications. This resistor is ideal for precision applications requiring high accuracy and stability.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8084182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084182
Surface Mount Resistors 8084182
Panasonic ERA8ARB102V

Panasonic ERA8ARB102V

Supplier's Site
Surface Mount Resistors - 8084182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084182P
Surface Mount Resistors 8084182P
Panasonic ERA8ARB102V

Panasonic ERA8ARB102V

Supplier's Site
Surface Mount Resistors - 1690862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690862
Surface Mount Resistors 1690862
Panasonic ERA8ARB102V

Panasonic ERA8ARB102V

Supplier's Site
SMD 4W Resistor - 52-ERA8ARB102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA8ARB102V
SMD 4W Resistor 52-ERA8ARB102V
Res Thin Film 1206 1K Ohm 0.1% 1/4W ±15ppm/°C Molded SMD SMD Paper T/R Product overview: ERA8ARB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8ARB102V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 1K Ohm 0.1% 1/4W ±15ppm/°C Molded SMD SMD Paper T/R Product overview: ERA8ARB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8ARB102V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA8ARB102V - 1057599-ERA8ARB102V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8ARB102V
1057599-ERA8ARB102V
Chip Resistor - Surface Mount - ERA8ARB102V 1057599-ERA8ARB102V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057599-ERA8ARB102V Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 150 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 1 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): RP73D2B1K0BTG; ERA-8ARB112V; ERA8AEB102V; TNPW12061K00BEEA; TNPW12061K00BEEN; TNPW12061K00BETY; TNPW12061K00BETA; ERA-8AEB112VERA-8ARB 102V; ERA-8ARB102V.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057599-ERA8ARB102V
Packaging: Tape & Reel (TR)
Features: Automotive AEC-Q200
Termination: Solder
Voltage Rating: 150 V
Length: 3.2004 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 1 kΩ
Power Rating: 250 mW
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): RP73D2B1K0BTG; ERA-8ARB112V; ERA8AEB102V; TNPW12061K00BEEA; TNPW12061K00BEEN; TNPW12061K00BETY; TNPW12061K00BETA; ERA-8AEB112VERA-8ARB102V; ERA-8ARB102V.;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5789
Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5789
RES, 1K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 12AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
12AC0771
Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 12AC0771
RES, 1K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8084182 8084182P 52-ERA8ARB102V 1057599-ERA8ARB102V 85Y5789
Product Name Surface Mount Resistors Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount - ERA8ARB102V Res, 1K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details