Panasonic Res, 68K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic ERA8AEB683V

Description
RES, 68K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 29AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
29AH4431
Res, 68K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 29AH4431
RES, 68K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 68K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4431
Product Name Res, 68K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details