Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 680 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB681V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 680 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 680 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 680 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9439 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 680 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9439
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 680 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9439
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 680 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 680 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 12AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
12AC0770
Res, 680R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 12AC0770
RES, 680R, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 680R, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9439 12AC0770
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 680 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic Res, 680R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details