Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB6491V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.49 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.49 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9435 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9435
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9435
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.49 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.49 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9435
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details