Panasonic Surface Mount Resistors ERA8AEB563V

Description
Panasonic ERA8AEB563V
Request a Quote Datasheet
Description
Panasonic ERA8AEB563V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696610
Surface Mount Resistors 6696610
Panasonic ERA8AEB563V

Panasonic ERA8AEB563V

Supplier's Site
Surface Mount Resistors - 6696610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696610P
Surface Mount Resistors 6696610P
Panasonic ERA8AEB563V

Panasonic ERA8AEB563V

Supplier's Site
Surface Mount Resistors - 1101046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101046
Surface Mount Resistors 1101046
Panasonic ERA8AEB563V

Panasonic ERA8AEB563V

Supplier's Site
Res, 56K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 29AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
29AH4430
Res, 56K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 29AH4430
RES, 56K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6696610 6696610P 1101046 29AH4430
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 56K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 56000 ohms 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers