Panasonic Chip Resistor - Surface Mount - ERA8AEB54R9V ERA8AEB54R9V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057565-ERA8AEB54R9V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 150 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 54.9 Ω Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B54R9BTG; RT1206BRD0751RL; RT1206BRD0749R9L; RT1206BRD0756RL; ERA8AEB49R9V; ERA8AEB510V; TNPW120649R9BEEAERA- 8AEB54R9V; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057565-ERA8AEB54R9V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 150 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 54.9 Ω Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B54R9BTG; RT1206BRD0751RL; RT1206BRD0749R9L; RT1206BRD0756RL; ERA8AEB49R9V; ERA8AEB510V; TNPW120649R9BEEAERA- 8AEB54R9V; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA8AEB54R9V - 1057565-ERA8AEB54R9V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB54R9V
1057565-ERA8AEB54R9V
Chip Resistor - Surface Mount - ERA8AEB54R9V 1057565-ERA8AEB54R9V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057565-ERA8AEB54R9V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 150 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 54.9 Ω Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B54R9BTG; RT1206BRD0751RL; RT1206BRD0749R9L; RT1206BRD0756RL; ERA8AEB49R9V; ERA8AEB510V; TNPW120649R9BEEAERA- 8AEB54R9V; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057565-ERA8AEB54R9V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 3.2004 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 54.9 Ω
Power Rating: 250 mW
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RP73D2B54R9BTG; RT1206BRD0751RL; RT1206BRD0749R9L; RT1206BRD0756RL; ERA8AEB49R9V; ERA8AEB510V; TNPW120649R9BEEAERA-8AEB54R9V;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Automotive SMD 54.9 Ohm 0.25W Resistor - 52-ERA8AEB54R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 54.9 Ohm 0.25W Resistor
52-ERA8AEB54R9V
Automotive SMD 54.9 Ohm 0.25W Resistor 52-ERA8AEB54R9V
Res Thin Film 1206 54.9 Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA8AEB54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 54.9 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 54.9 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB54R9V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 54.9 Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA8AEB54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 54.9 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 54.9 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB54R9V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057565-ERA8AEB54R9V 52-ERA8AEB54R9V
Product Name Chip Resistor - Surface Mount - ERA8AEB54R9V Automotive SMD 54.9 Ohm 0.25W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details