Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB5110V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9407 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9407
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9407
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9407
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details