Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB4991V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.99 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.99 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9404 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9404
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9404
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.99 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.99 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9404
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details