Panasonic Surface Mount Resistors ERA8AEB471V

Description
Panasonic ERA8AEB471V
Request a Quote Datasheet
Description
Panasonic ERA8AEB471V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696537
Surface Mount Resistors 6696537
Panasonic ERA8AEB471V

Panasonic ERA8AEB471V

Supplier's Site
Surface Mount Resistors - 6696537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696537P
Surface Mount Resistors 6696537P
Panasonic ERA8AEB471V

Panasonic ERA8AEB471V

Supplier's Site
Surface Mount Resistors - 9207358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9207358
Surface Mount Resistors 9207358
Panasonic ERA8AEB471V

Panasonic ERA8AEB471V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 470 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 470 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9395
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 470 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9395
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 470 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 470 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6696537 6696537P 9207358 62W9395
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 470 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details