Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB470V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9394
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9394
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9394
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details