Panasonic Chip Resistor - Surface Mount - ERA8AEB433V ERA8AEB433V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057564-ERA8AEB433V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 600 µm Number of Terminations: 2 Resistance: 43 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERA-8AEB4422V; RT1206BRD0739KL; RT1206BRD0747KL; RT1206BRD0741K2L; ERA8AEB473V; TNPW120640K2BEEAERA- 8AEB433V; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057564-ERA8AEB433V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 600 µm Number of Terminations: 2 Resistance: 43 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERA-8AEB4422V; RT1206BRD0739KL; RT1206BRD0747KL; RT1206BRD0741K2L; ERA8AEB473V; TNPW120640K2BEEAERA- 8AEB433V; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA8AEB433V - 1057564-ERA8AEB433V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB433V
1057564-ERA8AEB433V
Chip Resistor - Surface Mount - ERA8AEB433V 1057564-ERA8AEB433V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057564-ERA8AEB433V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 600 µm Number of Terminations: 2 Resistance: 43 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERA-8AEB4422V; RT1206BRD0739KL; RT1206BRD0747KL; RT1206BRD0741K2L; ERA8AEB473V; TNPW120640K2BEEAERA- 8AEB433V; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057564-ERA8AEB433V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 150 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 600 µm
Number of Terminations: 2
Resistance: 43 kΩ
Power Rating: 250 mW
Number of Pins: 2
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ERA-8AEB4422V; RT1206BRD0739KL; RT1206BRD0747KL; RT1206BRD0741K2L; ERA8AEB473V; TNPW120640K2BEEAERA-8AEB433V;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Surface Mount Resistors - 8280958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280958
Surface Mount Resistors 8280958
Panasonic ERA8AEB433V

Panasonic ERA8AEB433V

Supplier's Site
Surface Mount Resistors - 8280958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280958P
Surface Mount Resistors 8280958P
Panasonic ERA8AEB433V

Panasonic ERA8AEB433V

Supplier's Site
Surface Mount Resistors - 1691242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691242
Surface Mount Resistors 1691242
Panasonic ERA8AEB433V

Panasonic ERA8AEB433V

Supplier's Site
SMD 4W Resistor - 52-ERA8AEB433V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA8AEB433V
SMD 4W Resistor 52-ERA8AEB433V
Res Thin Film 1206 43K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA8AEB433V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB433V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 43K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA8AEB433V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB433V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1057564-ERA8AEB433V 8280958 8280958P 52-ERA8AEB433V
Product Name Chip Resistor - Surface Mount - ERA8AEB433V Surface Mount Resistors Surface Mount Resistors SMD 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms 43000 ohms 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers