Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 430 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB431V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 430 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 430 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 430 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9387 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 430 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9387
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 430 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9387
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 430 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 430 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9387
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 430 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details