Panasonic Surface Mount Resistors ERA8AEB394V

Description
Panasonic ERA8AEB394V
Request a Quote
Description
Panasonic ERA8AEB394V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696657
Surface Mount Resistors 6696657
Panasonic ERA8AEB394V

Panasonic ERA8AEB394V

Supplier's Site
Surface Mount Resistors - 6696657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696657P
Surface Mount Resistors 6696657P
Panasonic ERA8AEB394V

Panasonic ERA8AEB394V

Supplier's Site
Surface Mount Resistors - 1101057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101057
Surface Mount Resistors 1101057
Panasonic ERA8AEB394V

Panasonic ERA8AEB394V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 390 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9382 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 390 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9382
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 390 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9382
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 390 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 390 kohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site
Res, 390K, 0.1%, Metal Film; Resistor Case Style Panasonic - 58AC2764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, Metal Film; Resistor Case Style Panasonic
58AC2764
Res, 390K, 0.1%, Metal Film; Resistor Case Style Panasonic 58AC2764
RES, 390K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:390kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 390K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:390kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6696657 6696657P 1101057 62W9382 58AC2764
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 390 Kohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic Res, 390K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 390000 ohms 390000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details