Panasonic Chip Resistor - Surface Mount - ERA8AEB3651V ERA8AEB3651V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057563-ERA8AEB3651V Packaging: Tape & Reel Features: Automotive AEC-Q200 Voltage Rating: 150 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 3.65 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B3K65BTG; RT1206BRD073K65L; RT1206BRD073K9L; RT1206BRD073K32L; ERA8AEB332VERA-8AEB3 651V; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057563-ERA8AEB3651V Packaging: Tape & Reel Features: Automotive AEC-Q200 Voltage Rating: 150 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 3.65 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B3K65BTG; RT1206BRD073K65L; RT1206BRD073K9L; RT1206BRD073K32L; ERA8AEB332VERA-8AEB3 651V; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA8AEB3651V - 1057563-ERA8AEB3651V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB3651V
1057563-ERA8AEB3651V
Chip Resistor - Surface Mount - ERA8AEB3651V 1057563-ERA8AEB3651V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057563-ERA8AEB3651V Packaging: Tape & Reel Features: Automotive AEC-Q200 Voltage Rating: 150 V Length: 3.2004 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 3.65 kΩ Power Rating: 250 mW Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B3K65BTG; RT1206BRD073K65L; RT1206BRD073K9L; RT1206BRD073K32L; ERA8AEB332VERA-8AEB3 651V; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057563-ERA8AEB3651V
Packaging: Tape & Reel
Features: Automotive AEC-Q200
Voltage Rating: 150 V
Length: 3.2004 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 3.65 kΩ
Power Rating: 250 mW
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RP73D2B3K65BTG; RT1206BRD073K65L; RT1206BRD073K9L; RT1206BRD073K32L; ERA8AEB332VERA-8AEB3651V;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Automotive SMD 0.25W 4W Resistor - 52-ERA8AEB3651V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-ERA8AEB3651V
Automotive SMD 0.25W 4W Resistor 52-ERA8AEB3651V
Res Thin Film 1206 3.65K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA8AEB3651V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB3651V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 3.65K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA8AEB3651V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB3651V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057563-ERA8AEB3651V 52-ERA8AEB3651V
Product Name Chip Resistor - Surface Mount - ERA8AEB3651V Automotive SMD 0.25W 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details