Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 360 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB361V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 360 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 360 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 360 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 360 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9373
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 360 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9373
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 360 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 360 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 12AC0767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
12AC0767
Res, 360R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 12AC0767
RES, 360R, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:360ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 360R, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:360ohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9373 12AC0767
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 360 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic Res, 360R, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers